Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Intersil HA2-2500/883
HA2-2500/883
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:
Intersil
Datasheet:
HA2-2500/883 Datasheet
History Price: $19.25000
In Stock: 11800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HA2-2500/883 vs HA2-5147A-5
Part No
HA2-2500/883
HA2-5147A-5
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Intersil
Harris Corporation
Series
Military, MIL-STD-883
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
30V/μs
35V/μs
Gain Bandwidth Product
12 MHz
140 MHz
-3db Bandwidth
-
-
Current - Input Bias
200 nA
10 nA
Voltage - Input Offset
5 mV
10 μV
Current - Supply
-
3.5mA
Current - Output / Channel
-
25 mA
Voltage - Supply Span (Min)
30 V
44 V
Voltage - Supply Span (Max)
30 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 75 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
TO-99-8