HA2-2500/883
HA2-2500/883
Active
Description:  IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:  Intersil
History Price: $19.25000
In Stock: 11800
HA2-2500/883 vs HA2-5130-2
Series
Military, MIL-STD-883
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
30V/μs
0.8V/μs
Gain Bandwidth Product
12 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
200 nA
1 nA
Voltage - Input Offset
5 mV
10 μV
Current - Supply
-
1mA
Current - Output / Channel
-
20 mA
Voltage - Supply Span (Min)
30 V
40 V
Voltage - Supply Span (Max)
30 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
TO-99-8