GLF81311
GLF81311
Active
Description:  NANO-CURRENT CONSUMED POWER SWIT
Manufacturer:  GLF Integrated Power
Datasheet:   GLF81311 Datasheet
History Price: $0.47000
In Stock: 46400
GLF81311 vs GLF76121L
Series
-
IQSmart
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Switch Type
General Purpose
Load Switch
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
-
-
Output Type
-
P-Channel
Interface
-
-
Voltage - Load
2V ~ 6.5V
-
Voltage - Supply (Vcc/Vdd)
Not Required
2.5V ~ 5.5V
Current - Output (Max)
3A
2A
Rds On (Typ)
41mOhm
34mOhm
Input Type
-
-
Features
Load Discharge, Slew Rate Controlled
-
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
6-WLCSP (1.47x0.97)
Package / Case
SC-74A, SOT-753
6-UFBGA, WLCSP