Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ GLF Integrated Power GLF78131
GLF78131
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
3 CHANNEL NANO IQSMART LOAD SWIT
Manufacturer:
GLF Integrated Power
Datasheet:
GLF78131 Datasheet
History Price: $1.18000
In Stock: 15300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
GLF78131 vs GLF76431
Part No
GLF78131
GLF76431
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
GLF Integrated Power
GLF Integrated Power
Series
IQSmart
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Switch Type
Load Switch
General Purpose
Number of Outputs
-
1
Ratio - Input:Output
-
1:1
Output Configuration
High Side
-
Output Type
N-Channel
-
Interface
-
-
Voltage - Load
-
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
1.1V ~ 5.5V
Not Required
Current - Output (Max)
1.5A
6A
Rds On (Typ)
60mOhm
19mOhm
Input Type
-
-
Features
-
Load Discharge, Slew Rate Controlled
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
12-WLCSP (1.67x1.27)
12-WLCSP (1.27x1.67)
Package / Case
12-UFBGA, WLCSP
12-UFBGA, WLCSP