Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ GLF Integrated Power GLF76521
GLF76521
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
2A POWER DEEP SLEEP SWITCH
Manufacturer:
GLF Integrated Power
Datasheet:
GLF76521 Datasheet
History Price: $0.63000
In Stock: 34200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
GLF76521 vs GLF72501
Part No
GLF76521
GLF72501
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
GLF Integrated Power
GLF Integrated Power
Series
IQSmart
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Switch Type
Load Switch
General Purpose
Number of Outputs
-
1
Ratio - Input:Output
-
1:1
Output Configuration
-
High Side
Output Type
P-Channel
N-Channel
Interface
-
On/Off
Voltage - Load
-
-
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
0.8V ~ 3.6 V
Current - Output (Max)
2A
2A
Rds On (Typ)
31mOhm
32mOhm
Input Type
-
Non-Inverting
Features
-
Load Discharge, Slew Rate Controlled
Fault Protection
-
Reverse Current
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-WLCSP (1.47x0.97)
4-WLCSP (0.77x0.77)
Package / Case
6-UFBGA, WLCSP
4-UFBGA, WLCSP