Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ GLF Integrated Power GLF76431
GLF76431
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
4APOWER RESET PROTECTION IC
Manufacturer:
GLF Integrated Power
Datasheet:
GLF76431 Datasheet
History Price: $1.08000
In Stock: 3100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
GLF76431 vs GLF71313
Part No
GLF76431
GLF71313
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
GLF Integrated Power
GLF Integrated Power
Series
-
IQSmart
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
Load Switch
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
-
Low Side
Output Type
-
-
Interface
-
-
Voltage - Load
1.8V ~ 5.5V
-
Voltage - Supply (Vcc/Vdd)
Not Required
1.1V ~ 5.5V
Current - Output (Max)
6A
2A
Rds On (Typ)
19mOhm
31mOhm
Input Type
-
-
Features
Load Discharge, Slew Rate Controlled
-
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
12-WLCSP (1.27x1.67)
4-WLCSP (0.97x0.97)
Package / Case
12-UFBGA, WLCSP
4-UFBGA, WLCSP