GLF76321
GLF76321
Active
Description:  2A POWER DEEP SLEEP SWITCH
Manufacturer:  GLF Integrated Power
Datasheet:   GLF76321 Datasheet
History Price: $0.63000
In Stock: 22000
GLF76321 vs GLF81311
Part No
Series
IQSmart
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
Load Switch
General Purpose
Number of Outputs
-
1
Ratio - Input:Output
-
1:1
Output Configuration
-
-
Output Type
P-Channel
-
Interface
-
-
Voltage - Load
-
2V ~ 6.5V
Voltage - Supply (Vcc/Vdd)
1.5V ~ 5.5V
Not Required
Current - Output (Max)
2A
3A
Rds On (Typ)
31mOhm
41mOhm
Input Type
-
-
Features
-
Load Discharge, Slew Rate Controlled
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-WLCSP (1.47x0.97)
SOT-23-5
Package / Case
6-UFBGA, WLCSP
SC-74A, SOT-753