GLF76121
GLF76121
Active
Description:  2A POWER RESET SWITCH
Manufacturer:  GLF Integrated Power
Datasheet:   GLF76121 Datasheet
History Price: $0.63000
In Stock: 47600
GLF76121 vs GLF76431
Part No
Series
IQSmart
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
Load Switch
General Purpose
Number of Outputs
-
1
Ratio - Input:Output
-
1:1
Output Configuration
-
-
Output Type
P-Channel
-
Interface
-
-
Voltage - Load
-
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
2.5V ~ 5.5V
Not Required
Current - Output (Max)
2A
6A
Rds On (Typ)
34mOhm
19mOhm
Input Type
-
-
Features
-
Load Discharge, Slew Rate Controlled
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-WLCSP (1.47x0.97)
12-WLCSP (1.27x1.67)
Package / Case
6-UFBGA, WLCSP
12-UFBGA, WLCSP