GLF72525
GLF72525
Active
Description:  4A NMOS LOAD SWITCH WITH TRCB AN
Manufacturer:  GLF Integrated Power
Datasheet:   GLF72525 Datasheet
History Price: $0.80000
In Stock: 42100
GLF72525 vs GLF76121
Part No
Series
-
IQSmart
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
Load Switch
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
-
-
Output Type
N-Channel
P-Channel
Interface
On/Off
-
Voltage - Load
-
-
Voltage - Supply (Vcc/Vdd)
0.7V ~ 3.6V
2.5V ~ 5.5V
Current - Output (Max)
4A
2A
Rds On (Typ)
9mOhm
34mOhm
Input Type
-
-
Features
Load Discharge
-
Fault Protection
Reverse Current
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-WLCSP (1.47x0.97)
6-WLCSP (1.47x0.97)
Package / Case
6-UFBGA, WLCSP
6-UFBGA, WLCSP