GLF72524
GLF72524
Active
Description:  4A NMOS LOAD SWITCH WITH TRCB AN
Manufacturer:  GLF Integrated Power
Datasheet:   GLF72524 Datasheet
History Price: $0.80000
In Stock: 11000
GLF72524 vs GLF73510
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
P-Channel
Interface
On/Off
-
Voltage - Load
0.8V ~ 3.6V
-
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
4A
2A
Rds On (Typ)
10mOhm
30mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Load Discharge, Slew Rate Controlled
Load Discharge, Slew Rate Controlled
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-WLCSP (1.47x0.97)
4-WLCSP (0.97x0.97)
Package / Case
6-UFBGA, WLCSP
4-UFBGA, WLCSP