Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ GLF Integrated Power GLF72501
GLF72501
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
2A ULTRA LOW CURRENT N-CH ROAD S
Manufacturer:
GLF Integrated Power
Datasheet:
GLF72501 Datasheet
History Price: $0.39000
In Stock: 36600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
GLF72501 vs GLF78131
Part No
GLF72501
GLF78131
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
GLF Integrated Power
GLF Integrated Power
Series
-
IQSmart
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Switch Type
General Purpose
Load Switch
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
-
Voltage - Load
-
-
Voltage - Supply (Vcc/Vdd)
0.8V ~ 3.6 V
1.1V ~ 5.5V
Current - Output (Max)
2A
1.5A
Rds On (Typ)
32mOhm
60mOhm
Input Type
Non-Inverting
-
Features
Load Discharge, Slew Rate Controlled
-
Fault Protection
Reverse Current
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-WLCSP (0.77x0.77)
12-WLCSP (1.67x1.27)
Package / Case
4-UFBGA, WLCSP
12-UFBGA, WLCSP