GLF72103
GLF72103
Active
Description:  NANO-CURRENT CONSUMED POWER SWIT
Manufacturer:  GLF Integrated Power
Datasheet:   GLF72103 Datasheet
History Price: $0.37000
In Stock: 18900
GLF72103 vs GLF76431
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
-
-
Output Type
-
-
Interface
-
-
Voltage - Load
1.5V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
2A
6A
Rds On (Typ)
37mOhm
19mOhm
Input Type
-
-
Features
Load Discharge, Slew Rate Controlled
Load Discharge, Slew Rate Controlled
Fault Protection
Reverse Current
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-WLCSP (0.77x0.77)
12-WLCSP (1.27x1.67)
Package / Case
4-UFBGA, WLCSP
12-UFBGA, WLCSP