GLF72103
GLF72103
Active
Description:  NANO-CURRENT CONSUMED POWER SWIT
Manufacturer:  GLF Integrated Power
Datasheet:   GLF72103 Datasheet
History Price: $0.37000
In Stock: 18900
GLF72103 vs GLF72510
Part No
Series
-
IQSmart
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Switch Type
General Purpose
Load Switch
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
-
High Side
Output Type
-
P-Channel
Interface
-
-
Voltage - Load
1.5V ~ 5.5V
-
Voltage - Supply (Vcc/Vdd)
Not Required
0.8V ~ 3.6V
Current - Output (Max)
2A
2A
Rds On (Typ)
37mOhm
27mOhm
Input Type
-
-
Features
Load Discharge, Slew Rate Controlled
-
Fault Protection
Reverse Current
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-WLCSP (0.77x0.77)
4-WLCSP (0.97x0.97)
Package / Case
4-UFBGA, WLCSP
4-UFBGA, WLCSP