GLF71307
GLF71307
Active
Description:  NANO-CURRENT CONSUMED PWR SWITCH
Manufacturer:  GLF Integrated Power
Datasheet:   GLF71307 Datasheet
History Price: $0.34000
In Stock: 33500
GLF71307 vs GLF71310
Part No
Series
IQSmart
IQSmart
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
Load Switch
Load Switch
Number of Outputs
-
-
Ratio - Input:Output
-
-
Output Configuration
High Side
High Side
Output Type
-
-
Interface
-
-
Voltage - Load
-
-
Voltage - Supply (Vcc/Vdd)
1.1V ~ 5.5V
1.1V ~ 5.5V
Current - Output (Max)
1.5A
2A
Rds On (Typ)
34mOhm
31mOhm
Input Type
-
-
Features
-
-
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-WLCSP (0.77x0.77)
4-WLCSP (0.97x0.97)
Package / Case
4-UFBGA, WLCSP
4-UFBGA, WLCSP