Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ GLF Integrated Power GLF1220H
GLF1220H
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
Nano-Current Consumed Power Swit
Manufacturer:
GLF Integrated Power
Datasheet:
GLF1220H Datasheet
History Price: $0.33000
In Stock: 18200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
GLF1220H vs GLF71431
Part No
GLF1220H
GLF71431
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
GLF Integrated Power
GLF Integrated Power
Series
IQSmart
VariRise
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Switch Type
General Purpose
Load Switch
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
High Side
-
Output Type
P-Channel
P-Channel
Interface
On/Off
-
Voltage - Load
1.5V ~ 5.5V
-
Voltage - Supply (Vcc/Vdd)
Not Required
1.5V ~ 5.5V
Current - Output (Max)
1A
7A
Rds On (Typ)
52mOhm
10mOhm
Input Type
Non-Inverting
-
Features
Load Discharge, Slew Rate Controlled
-
Fault Protection
Current Limiting (Fixed), Reverse Current
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-WLCSP (0.67x0.67)
12-WLCSP (1.67x1.27)
Package / Case
4-XFBGA, WLCSP
12-UFBGA, WLCSP