Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ onsemi FXLP34L6X
FXLP34L6X
Active
Logic - Translators, Level Shifters
Description:
IC TRANSLATOR UNIDIR 6MICROPAK
Manufacturer:
onsemi
Datasheet:
FXLP34L6X Datasheet
History Price: $0.87000
In Stock: 200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FXLP34L6X vs FXL4245MPX
Part No
FXLP34L6X
FXL4245MPX
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Unidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
1
8
Voltage - VCCA
1 V ~ 3.6 V
1.1 V ~ 3.6 V
Voltage - VCCB
1 V ~ 3.6 V
1.1 V ~ 3.6 V
Input Signal
-
-
Output Signal
-
-
Output Type
Non-Inverted
Tri-State, Non-Inverted
Data Rate
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
Power-Off Protection
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFDFN
24-WFQFN Exposed Pad
Supplier Device Package
6-MicroPak
24-MLP (3.5x4.5)