FXL4245MPX
FXL4245MPX
Active
Description:  IC TRANSLTR BIDIRECTIONAL 24MLP
Manufacturer:  onsemi
Datasheet:   FXL4245MPX Datasheet
History Price: $1.80000
In Stock: 21500
FXL4245MPX vs FXLA0104QFX
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
8
4
Voltage - VCCA
1.1 V ~ 3.6 V
1.1 V ~ 3.6 V
Voltage - VCCB
1.1 V ~ 3.6 V
1.1 V ~ 3.6 V
Input Signal
-
-
Output Signal
-
-
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Data Rate
-
140Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
Power-Off Protection
Auto-Direction Sensing, Power-Off Protection
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-WFQFN Exposed Pad
12-UFQFN
Supplier Device Package
24-MLP (3.5x4.5)
12-UMLP (1.7x2)