FXL3SD206UMX
FXL3SD206UMX
Obsolete
Description:  IC TRANSLTR BIDIRECTIONAL 24UMLP
Manufacturer:  Fairchild Semiconductor
History Price: $0.48000
In Stock: 9300
FXL3SD206UMX vs FXLP34FHX
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
4
1
Voltage - VCCA
1.65 V ~ 3.6 V
1 V ~ 3.6 V
Voltage - VCCB
1.65 V ~ 3.6 V
1 V ~ 3.6 V
Input Signal
-
-
Output Signal
-
-
Output Type
Tri-State, Non-Inverted
Non-Inverted
Data Rate
100Mbps
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
Power-Off Protection
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-UFQFN
6-UFDFN
Supplier Device Package
24-UMLP (2.5x3.4)
6-MicroPak2?