FT93C46A-ISR-T
FT93C46A-ISR-T
Discontinued
Description:  IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Manufacturer:  Fremont Micro Devices
History Price: Discontinued at Digi-Key
In Stock: 17800
FT93C46A-ISR-T vs FT93C46A-USR-T
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
1Kbit
1Kbit
Memory Organization
128 x 8, 64 x 16
128 x 8, 64 x 16
Memory Interface
3-Wire Serial
3-Wire Serial
Clock Frequency
2 MHz
1 MHz
Write Cycle Time - Word, Page
10ms
10ms
Access Time
-
-
Voltage - Supply
1.8V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
8-SOP