Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Fremont Micro Devices FT93C46A-IDR-B
FT93C46A-IDR-B
Discontinued
Memory
Description:
IC EEPROM 1KBIT 3-WIRE 2MHZ 8DIP
Manufacturer:
Fremont Micro Devices
Datasheet:
FT93C46A-IDR-B Datasheet
History Price: Discontinued at Digi-Key
In Stock: 5600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT93C46A-IDR-B vs FT93C56A-USR-T
Part No
FT93C46A-IDR-B
FT93C56A-USR-T
Category
Memory
Memory
Manufacturer
Fremont Micro Devices
Fremont Micro Devices
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
1Kbit
2Kbit
Memory Organization
128 x 8, 64 x 16
256 x 8, 128 x 16
Memory Interface
3-Wire Serial
3-Wire Serial
Clock Frequency
2 MHz
2 MHz
Write Cycle Time - Word, Page
10ms
10ms
Access Time
-
-
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
8-SOP