FT8901B-RT
FT8901B-RT
Obsolete
Description:  IC LED DRIVER OFFL 700MA 8SOP
Manufacturer:  Fremont Micro Devices
Datasheet:   FT8901B-RT Datasheet
History Price: Obsolete
In Stock: 18500
FT8901B-RT vs FT8900DD-RB
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
AC DC Offline Switcher
AC DC Offline Switcher
Topology
-
-
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
7V
7V
Voltage - Supply (Max)
27V
27V
Voltage - Output
-
-
Current - Output / Channel
700mA
700mA
Frequency
45kHz
45kHz
Dimming
-
-
Applications
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOP
8-DIP