Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Fremont Micro Devices FT8901B-RT
FT8901B-RT
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER OFFL 700MA 8SOP
Manufacturer:
Fremont Micro Devices
Datasheet:
FT8901B-RT Datasheet
History Price: Obsolete
In Stock: 18500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT8901B-RT vs FT822A-RT
Part No
FT8901B-RT
FT822A-RT
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Fremont Micro Devices
Fremont Micro Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
AC DC Offline Switcher
AC DC Offline Switcher
Topology
-
-
Internal Switch(s)
Yes
No
Number of Outputs
1
1
Voltage - Supply (Min)
7V
85V
Voltage - Supply (Max)
27V
265V
Voltage - Output
-
-
Current - Output / Channel
700mA
-
Frequency
45kHz
-
Dimming
-
-
Applications
-
Lighting
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
8-SOP