FT839NB1-RT
FT839NB1-RT
Active
Description:  IC OFFLINE SWITCH FLYBACK 8SOP
Manufacturer:  Fremont Micro Devices
Datasheet:   FT839NB1-RT Datasheet
History Price: Active
In Stock: 43200
FT839NB1-RT vs FT838RNA-RT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
650V
700V
Topology
Flyback
Flyback
Voltage - Start Up
15.5 V
17.6 V
Voltage - Supply (Vcc/Vdd)
6V ~ 30V
6.6V ~ 30V
Duty Cycle
47%
-
Frequency - Switching
-
-
Power (Watts)
-
-
Fault Protection
Current Limiting, Open Loop, Over Temperature, Over Voltage
Current Limiting, Open Circuit, Over Temperature, Over Voltage
Control Features
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TA)
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
8-SOIC
Mounting Type
Surface Mount
Surface Mount