Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Fremont Micro Devices FT839NB1-RT
FT839NB1-RT
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 8SOP
Manufacturer:
Fremont Micro Devices
Datasheet:
FT839NB1-RT Datasheet
History Price: Active
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT839NB1-RT vs FT832DB-RT
Part No
FT839NB1-RT
FT832DB-RT
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Fremont Micro Devices
Fremont Micro Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
No
Voltage - Breakdown
650V
-
Topology
Flyback
Flyback
Voltage - Start Up
15.5 V
15 V
Voltage - Supply (Vcc/Vdd)
6V ~ 30V
5.5V ~ 18V
Duty Cycle
47%
-
Frequency - Switching
-
-
Power (Watts)
-
-
Fault Protection
Current Limiting, Open Loop, Over Temperature, Over Voltage
Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
8-SOP
Mounting Type
Surface Mount
Surface Mount