FT8260B-RT
FT8260B-RT
Active
Description:  IC LED DRIVER OFFL SWITCHER 8SOP
Manufacturer:  Fremont Micro Devices
Datasheet:   FT8260B-RT Datasheet
History Price: $0.79000
In Stock: 27600
FT8260B-RT vs FT825-RT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
AC DC Offline Switcher
AC DC Offline Switcher
Topology
-
-
Internal Switch(s)
Yes
No
Number of Outputs
1
1
Voltage - Supply (Min)
9.6V
9.5V
Voltage - Supply (Max)
25V
20V
Voltage - Output
-
-
Current - Output / Channel
-
-
Frequency
-
-
Dimming
-
-
Applications
Lighting
Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
8-SOP