FT825-RT
FT825-RT
Active
Description:  IC LED DRIVER OFFL SWITCHER 8SOP
Manufacturer:  Fremont Micro Devices
Datasheet:   FT825-RT Datasheet
History Price: $0.92000
In Stock: 15400
FT825-RT vs FT833BD-DRB
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
AC DC Offline Switcher
AC DC Offline Switcher
Topology
-
Flyback
Internal Switch(s)
No
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
9.5V
9V
Voltage - Supply (Max)
20V
20V
Voltage - Output
-
-
Current - Output / Channel
-
420mA
Frequency
-
5kHz
Dimming
-
-
Applications
Lighting
Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOP
8-DIP