☰
FT531JA
FT531JA
Obsolete
Description:  IC REG LINEAR 3.3V 250MA SOT23-5
Manufacturer:  Fremont Micro Devices
Datasheet:   FT531JA Datasheet
History Price: Obsolete
In Stock: 9430
FT531JA vs FT531EA
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
6V
6V
Voltage - Output (Min/Fixed)
3.3V
2.5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.12V @ 100mA
0.14V @ 100mA
Current - Output
250mA
250mA
Current - Quiescent (Iq)
36 μA
36 μA
Current - Supply (Max)
-
-
PSRR
72dB ~ 60dB (1kHz ~ 10kHz )
72dB ~ 60dB (1kHz ~ 10kHz )
Control Features
Enable
Enable
Protection Features
Over Current
Over Current
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
SOT-23-5