Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT4232HL-REEL
FT4232HL-REEL
Active
Interface - Controllers
Description:
IC USB HS QUAD UART/SYNC 64-LQFP
Manufacturer:
FTDI
Datasheet:
FT4232HL-REEL Datasheet
History Price: $6.35000
In Stock: 18400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT4232HL-REEL vs FT4232HPQ-TRAY
Part No
FT4232HL-REEL
FT4232HPQ-TRAY
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
USBmadeEZ-FIFO
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to UART
Controller
Interface
UART
I2C, FIFO, JTAG, Serial, SPI, UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
3V ~ 3.6V
1.08V ~ 1.32V, 2.97V ~ 3.63V
Current - Supply
70mA
132.2μA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
64-LQFP
68-VFQFN Exposed Pad
Supplier Device Package
64-LQFP (10x10)
68-QFN (8x8)