FT4232HAQ-TRAY
FT4232HAQ-TRAY
Active
Description:  USB HI-SPEED TO QUAD CHANNEL SER
Manufacturer:  FTDI
History Price: $8.30000
In Stock: 37300
FT4232HAQ-TRAY vs FT4232HL-REEL
Manufacturer
Series
-
USBmadeEZ-FIFO
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Controller
Bridge, USB to UART
Interface
I2C, JTAG, Serial, SPI, UART
UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
1.08V ~ 1.32V
3V ~ 3.6V
Current - Supply
25mA
70mA
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃
Package / Case
64-VFQFN Exposed Pad
64-LQFP
Supplier Device Package
64-QFN (9x9)
64-LQFP (10x10)