Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT4232HAQ-TRAY
FT4232HAQ-TRAY
Active
Interface - Controllers
Description:
USB HI-SPEED TO QUAD CHANNEL SER
Manufacturer:
FTDI
Datasheet:
FT4232HAQ-TRAY Datasheet
History Price: $8.30000
In Stock: 37300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT4232HAQ-TRAY vs FT4222HQ-R
Part No
FT4232HAQ-TRAY
FT4222HQ-R
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Obsolete
Programmable
-
-
Protocol
USB
USB
Function
Controller
Bridge, USB to I2C/SPI
Interface
I2C, JTAG, Serial, SPI, UART
I2C
Standards
USB 2.0
USB 2.0
Voltage - Supply
1.08V ~ 1.32V
1.8V, 2.5V, 3.3V
Current - Supply
25mA
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃
Package / Case
64-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
32-VQFN (5x5)