FT4222HQ-C-R
FT4222HQ-C-R
Discontinued
Description:  IC BRIDGE USB TO I2C/SPI 32VQFN
Manufacturer:  FTDI
History Price: Discontinued at Digi-Key
In Stock: 26300
FT4222HQ-C-R vs FT4232HL-TRAY
Manufacturer
Series
-
USBmadeEZ-FIFO
Packaging
Tape & Reel (TR)
Tray
Status
Discontinued
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to I2C/SPI
Bridge, USB to UART
Interface
I2C, SPI
UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
1.8V, 3.3V, 5V
3V ~ 3.6V
Current - Supply
78mA
70mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
32-VFQFN Exposed Pad
64-LQFP
Supplier Device Package
32-QFN (5x5)
64-LQFP (10x10)