Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT313HL-T
FT313HL-T
Obsolete
Interface - Controllers
Description:
IC USB HS HOST CTRL LQFP-64
Manufacturer:
FTDI
Datasheet:
FT313HL-T Datasheet
History Price: Obsolete
In Stock: 39700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT313HL-T vs FT312D-32L1C-T
Part No
FT313HL-T
FT312D-32L1C-T
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Active
Programmable
-
-
Protocol
USB
USB
Function
Controller
Bridge, USB to UART
Interface
USB
UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
2.97V ~ 3.63V
2.97V ~ 3.63V
Current - Supply
35mA
25mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
64-LQFP
32-LQFP
Supplier Device Package
64-LQFP (10x10)
32-LQFP (7x7)