FT260S-U
FT260S-U
Active
Description:  IC USB TO UART/I2C 28-TSSOP
Manufacturer:  FTDI
Datasheet:   FT260S-U Datasheet
History Price: $1.99000
In Stock: 28700
FT260S-U vs FT240XQ-R
Manufacturer
Series
-
USBmadeEZ-FIFO, FT-X, X-Chip
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to I2C/UART
Bridge, USB to FIFO
Interface
I2C, UART
FIFO
Standards
USB 2.0
USB 2.0
Voltage - Supply
1.8V, 2.5V, 3.3V
3.3V ~ 5V
Current - Supply
-
8mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-TSSOP (0.173", 4.40mm Width)
24-WFQFN Exposed Pad
Supplier Device Package
28-TSSOP
24-QFN (4x4)