Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT260S-U
FT260S-U
Active
Interface - Controllers
Description:
IC USB TO UART/I2C 28-TSSOP
Manufacturer:
FTDI
Datasheet:
FT260S-U Datasheet
History Price: $1.99000
In Stock: 28700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT260S-U vs FT233HPQ-TRAY
Part No
FT260S-U
FT233HPQ-TRAY
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to I2C/UART
Controller
Interface
I2C, UART
FIFO, I2C, Serial, UART, USB
Standards
USB 2.0
USB 3.0
Voltage - Supply
1.8V, 2.5V, 3.3V
1.08V ~ 1.32V, 2.97V ~ 3.63V
Current - Supply
-
22.37mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
28-TSSOP (0.173", 4.40mm Width)
64-VFQFN Exposed Pad
Supplier Device Package
28-TSSOP
64-QFN (9x9)