Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT260Q-R
FT260Q-R
Active
Interface - Controllers
Description:
IC BRIDGE USB TO UART/I2C 28WQFN
Manufacturer:
FTDI
Datasheet:
FT260Q-R Datasheet
History Price: $1.65000
In Stock: 16500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT260Q-R vs FT240XQ-R
Part No
FT260Q-R
FT240XQ-R
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
-
USBmadeEZ-FIFO, FT-X, X-Chip
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to I2C/UART
Bridge, USB to FIFO
Interface
I2C, UART
FIFO
Standards
USB 2.0
USB 2.0
Voltage - Supply
1.8V, 2.5V, 3.3V
3.3V ~ 5V
Current - Supply
-
8mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-WFQFN Exposed Pad
24-WFQFN Exposed Pad
Supplier Device Package
28-WQFN (5x5)
24-QFN (4x4)