FT260Q-R
FT260Q-R
Active
Description:  IC BRIDGE USB TO UART/I2C 28WQFN
Manufacturer:  FTDI
Datasheet:   FT260Q-R Datasheet
History Price: $1.65000
In Stock: 16500
FT260Q-R vs FT230XS-U
Manufacturer
Series
-
USBmadeEZ-UART, FT-X, X-Chip
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to I2C/UART
Bridge, USB to UART
Interface
I2C, UART
UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
1.8V, 2.5V, 3.3V
3.3V ~ 5V
Current - Supply
-
8mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-WFQFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-WQFN (5x5)
16-SSOP