FT25H16S-RT
FT25H16S-RT
Obsolete
Description:  IC FLASH 16MBIT SPI 120MHZ 8SOP
Manufacturer:  Fremont Micro Devices
Datasheet:   FT25H16S-RT Datasheet
History Price: Obsolete
In Stock: 43400
FT25H16S-RT vs FT24C32A-UDR-B
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Discontinued
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
EEPROM
Technology
FLASH
EEPROM
Memory Size
16Mbit
32Kbit
Memory Organization
2M x 8
4K x 8
Memory Interface
SPI
I2C
Clock Frequency
120 MHz
800 kHz
Write Cycle Time - Word, Page
2.4ms
5ms
Access Time
-
700 ns
Voltage - Supply
2.7V ~ 3.6V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOP
8-DIP