FT25C08A-USR-T
FT25C08A-USR-T
Active
Description:  IC EEPROM 8KBIT SPI 20MHZ 8SOP
Manufacturer:  Fremont Micro Devices
History Price: Active
In Stock: 37900
FT25C08A-USR-T vs FT25H04S-RT
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
FLASH
Technology
EEPROM
FLASH
Memory Size
8Kbit
4Mbit
Memory Organization
1K x 8
512K x 8
Memory Interface
SPI
SPI
Clock Frequency
20 MHz
120 MHz
Write Cycle Time - Word, Page
5ms
2ms
Access Time
-
-
Voltage - Supply
1.8V ~ 5.5V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
8-SOP