Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Fremont Micro Devices FT25C08A-USR-T
FT25C08A-USR-T
Active
Memory
Description:
IC EEPROM 8KBIT SPI 20MHZ 8SOP
Manufacturer:
Fremont Micro Devices
Datasheet:
FT25C08A-USR-T Datasheet
History Price: Active
In Stock: 37900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT25C08A-USR-T vs FT24C64A-ESG-B
Part No
FT25C08A-USR-T
FT24C64A-ESG-B
Category
Memory
Memory
Manufacturer
Fremont Micro Devices
Fremont Micro Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
8Kbit
64Kbit
Memory Organization
1K x 8
8K x 8
Memory Interface
SPI
I2C
Clock Frequency
20 MHz
1 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
500 ns
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
8-SOP