Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Fremont Micro Devices FT24C64A-USR-B
FT24C64A-USR-B
Discontinued
Memory
Description:
IC EEPROM 64KBIT I2C 800KHZ 8SOP
Manufacturer:
Fremont Micro Devices
Datasheet:
FT24C64A-USR-B Datasheet
History Price: Discontinued at Digi-Key
In Stock: 25700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT24C64A-USR-B vs FT25H16S-RT
Part No
FT24C64A-USR-B
FT25H16S-RT
Category
Memory
Memory
Manufacturer
Fremont Micro Devices
Fremont Micro Devices
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
FLASH
Technology
EEPROM
FLASH
Memory Size
64Kbit
16Mbit
Memory Organization
8K x 8
2M x 8
Memory Interface
I2C
SPI
Clock Frequency
800 kHz
120 MHz
Write Cycle Time - Word, Page
5ms
2.4ms
Access Time
700 ns
-
Voltage - Supply
1.8V ~ 5.5V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
8-SOP