FT24C64A-UMR-B
FT24C64A-UMR-B
Discontinued
Description:  IC EEPROM 64KBIT I2C 8MSOP
Manufacturer:  Fremont Micro Devices
History Price: Discontinued at Digi-Key
In Stock: 1300
FT24C64A-UMR-B vs FT25H16S-RT
Category
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
FLASH
Technology
EEPROM
FLASH
Memory Size
64Kbit
16Mbit
Memory Organization
8K x 8
2M x 8
Memory Interface
I2C
SPI
Clock Frequency
800 kHz
120 MHz
Write Cycle Time - Word, Page
5ms
2.4ms
Access Time
700 ns
-
Voltage - Supply
1.8V ~ 5.5V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-MSOP
8-SOP