FT24C64A-EDR-B
FT24C64A-EDR-B
Active
Description:  IC EEPROM 64KBIT I2C 1MHZ 8DIP
Manufacturer:  Fremont Micro Devices
History Price: Active
In Stock: 21400
FT24C64A-EDR-B vs FT25C32A-USR-T
Category
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
64Kbit
32Kbit
Memory Organization
8K x 8
4K x 8
Memory Interface
I2C
SPI
Clock Frequency
1 MHz
20 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
500 ns
-
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
8-SOP