FT24C32A-USG-T
FT24C32A-USG-T
Discontinued
Description:  IC EEPROM 32KBIT I2C 800KHZ 8SOP
Manufacturer:  Fremont Micro Devices
History Price: $0.20000
In Stock: 29300
FT24C32A-USG-T vs FT25C08A-USR-T
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
32Kbit
8Kbit
Memory Organization
4K x 8
1K x 8
Memory Interface
I2C
SPI
Clock Frequency
800 kHz
20 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
700 ns
-
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
8-SOP