Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Fremont Micro Devices FT24C32A-USG-B
FT24C32A-USG-B
Discontinued
Memory
Description:
IC EEPROM 32KBIT I2C 800KHZ 8SOP
Manufacturer:
Fremont Micro Devices
Datasheet:
FT24C32A-USG-B Datasheet
History Price: $0.18000
In Stock: 48200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT24C32A-USG-B vs FT24C64A-USG-B
Part No
FT24C32A-USG-B
FT24C64A-USG-B
Category
Memory
Memory
Manufacturer
Fremont Micro Devices
Fremont Micro Devices
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Discontinued
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
32Kbit
64Kbit
Memory Organization
4K x 8
8K x 8
Memory Interface
I2C
I2C
Clock Frequency
800 kHz
800 kHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
700 ns
700 ns
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
8-SOP