FT24C32A-USG-B
FT24C32A-USG-B
Discontinued
Description:  IC EEPROM 32KBIT I2C 800KHZ 8SOP
Manufacturer:  Fremont Micro Devices
History Price: $0.18000
In Stock: 48200
FT24C32A-USG-B vs FT24C64A-EDR-B
Category
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
32Kbit
64Kbit
Memory Organization
4K x 8
8K x 8
Memory Interface
I2C
I2C
Clock Frequency
800 kHz
1 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
700 ns
500 ns
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOP
8-DIP