FT24C08A-USR-B
FT24C08A-USR-B
Discontinued
Description:  IC EEPROM 8KBIT I2C 1MHZ 8SOP
Manufacturer:  Fremont Micro Devices
History Price: Discontinued at Digi-Key
In Stock: 23100
FT24C08A-USR-B vs FT25H04S-RT
Category
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
FLASH
Technology
EEPROM
FLASH
Memory Size
8Kbit
4Mbit
Memory Organization
1K x 8
512K x 8
Memory Interface
I2C
SPI
Clock Frequency
1 MHz
120 MHz
Write Cycle Time - Word, Page
5ms
2ms
Access Time
550 ns
-
Voltage - Supply
1.8V ~ 5.5V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
8-SOP