FT24C04A-ELR-T
FT24C04A-ELR-T
Discontinued
Description:  IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Manufacturer:  Fremont Micro Devices
History Price: Discontinued at Digi-Key
In Stock: 15700
FT24C04A-ELR-T vs FT24C512A-USR-B
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Discontinued
Discontinued
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
4Kbit
512Kbit
Memory Organization
512 x 8
64K x 8
Memory Interface
I2C
I2C
Clock Frequency
1 MHz
1 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
550 ns
900 ns
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-5
8-SOP