Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT245RNQ-REEL
FT245RNQ-REEL
Active
Interface - Controllers
Description:
USB FULL SPEED TO PARALLEL FIFO
Manufacturer:
FTDI
Datasheet:
FT245RNQ-REEL Datasheet
History Price: $4.80000
In Stock: 42100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT245RNQ-REEL vs FT232HL-TRAY
Part No
FT245RNQ-REEL
FT232HL-TRAY
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to FIFO
Bridge, USB to UART,FIFO
Interface
FIFO
UART, FIFO
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V ~ 5.25V
1.62V ~ 1.98V, 2.97V ~ 3.63V
Current - Supply
15mA
24mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Package / Case
32-VFQFN Exposed Pad
48-LQFP
Supplier Device Package
32-QFN (5x5)
48-LQFP (7x7)