FT245RNQ-REEL
FT245RNQ-REEL
Active
Description:  USB FULL SPEED TO PARALLEL FIFO
Manufacturer:  FTDI
History Price: $4.80000
In Stock: 42100
FT245RNQ-REEL vs FT231XS-U
Manufacturer
Series
-
USBmadeEZ-UART, FT-X, X-Chip
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to FIFO
Bridge, USB to UART
Interface
FIFO
UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V ~ 5.25V
3.3V ~ 5V
Current - Supply
15mA
8mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Package / Case
32-VFQFN Exposed Pad
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
32-QFN (5x5)
20-SSOP