Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT240XS-R
FT240XS-R
Active
Interface - Controllers
Description:
IC USB FS PARALLEL FIFO 24SSOP
Manufacturer:
FTDI
Datasheet:
FT240XS-R Datasheet
History Price: $2.38000
In Stock: 5500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT240XS-R vs FT232BL-TRAY
Part No
FT240XS-R
FT232BL-TRAY
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
USBmadeEZ-FIFO, FT-X, X-Chip
USBmadeEZ-UART
Packaging
Tape & Reel (TR)
Tray
Status
Active
Last Time Buy
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to FIFO
Bridge, USB to UART
Interface
FIFO
UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V ~ 5V
4.35V ~ 5.25V
Current - Supply
8mA
25mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
24-SSOP (0.154", 3.90mm Width)
32-LQFP
Supplier Device Package
24-SSOP
32-LQFP (7x7)